KEMET Electronics Corporation Cap, Tantalum, 4.7Uf, 50V, Axial; Capacitance Kemet T212B475K050MS

Description
CAP, TANTALUM, 4.7UF, 50V, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:M; Ripple Current:200mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
CAP, TANTALUM, 4.7UF, 50V, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:M; Ripple Current:200mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 4.7Uf, 50V, Axial; Capacitance Kemet - 08B8644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 4.7Uf, 50V, Axial; Capacitance Kemet
08B8644
Cap, Tantalum, 4.7Uf, 50V, Axial; Capacitance Kemet 08B8644
CAP, TANTALUM, 4.7UF, 50V, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:M; Ripple Current:200mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, TANTALUM, 4.7UF, 50V, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:M; Ripple Current:200mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B8644
Product Name Cap, Tantalum, 4.7Uf, 50V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details