KEMET Electronics Corporation Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Kemet T212B475K050CS

Description
TANTALUM CAPACITOR, 4.7UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:C; Ripple Current:200mA; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 4.7UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:C; Ripple Current:200mA; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Kemet - 02J8182 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Kemet
02J8182
Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Kemet 02J8182
TANTALUM CAPACITOR, 4.7UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:C; Ripple Current:200mA; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:C; Ripple Current:200mA; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02J8182
Product Name Tantalum Capacitor, 4.7Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers