KEMET Electronics Corporation Cap, Tantalum, 22Uf, 15V, Axial; Capacitance Kemet T212B226K015BS

Description
CAP, TANTALUM, 22UF, 15V, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2ohm; Failure Rate:B; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
CAP, TANTALUM, 22UF, 15V, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2ohm; Failure Rate:B; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 22Uf, 15V, Axial; Capacitance Kemet - 08B8549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 15V, Axial; Capacitance Kemet
08B8549
Cap, Tantalum, 22Uf, 15V, Axial; Capacitance Kemet 08B8549
CAP, TANTALUM, 22UF, 15V, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2ohm; Failure Rate:B; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, TANTALUM, 22UF, 15V, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2ohm; Failure Rate:B; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B8549
Product Name Cap, Tantalum, 22Uf, 15V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details