CAP, TANTALUM, 10UF, 20V, AXIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.9ohm; Failure Rate:M; Ripple Current:186mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80H2888 |
| Product Name | Cap, Tantalum, 10Uf, 20V, Axial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |