KEMET Electronics Corporation Cap, Tantalum, 4.7Uf, 10V, Axial; Capacitance Kemet T212A475K010PS

Description
CAP, TANTALUM, 4.7UF, 10V, AXIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:P; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
CAP, TANTALUM, 4.7UF, 10V, AXIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:P; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 4.7Uf, 10V, Axial; Capacitance Kemet - 08B8366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 4.7Uf, 10V, Axial; Capacitance Kemet
08B8366
Cap, Tantalum, 4.7Uf, 10V, Axial; Capacitance Kemet 08B8366
CAP, TANTALUM, 4.7UF, 10V, AXIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:P; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, TANTALUM, 4.7UF, 10V, AXIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:P; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B8366
Product Name Cap, Tantalum, 4.7Uf, 10V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details