KEMET Electronics Corporation Capacitor, Tantalum, 1Uf, 50V, Axial; Capacitance Kemet T212A105K050MS

Description
CAPACITOR, TANTALUM, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:M; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
CAPACITOR, TANTALUM, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:M; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum, 1Uf, 50V, Axial; Capacitance Kemet - 08B8168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 50V, Axial; Capacitance Kemet
08B8168
Capacitor, Tantalum, 1Uf, 50V, Axial; Capacitance Kemet 08B8168
CAPACITOR, TANTALUM, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:M; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR, TANTALUM, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:M; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B8168
Product Name Capacitor, Tantalum, 1Uf, 50V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details