560.UF 10.0V ROHS COMPLIANT: NO
CAP TANT AXL 125C
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T140D567M010AS-ND | 08B8134 | T140D567M010AS |
| Product Name | Tantalum Capacitors | 560.uf 10.0V Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) |