KEMET Electronics Corporation Tantalum Capacitors T110D566J020AS

Description
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T110D566J020AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T110D566J020AS-ND
Tantalum Capacitors T110D566J020AS-ND
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz

56µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T110D566J020AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110D566J020AS
Capacitors - Tantalum Capacitors T110D566J020AS
CAP TANT 56UF 5% 20V AXIAL

CAP TANT 56UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T110D566J020AS-ND T110D566J020AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Tantalum Capacitors - 1814586 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details