KEMET Electronics Corporation Tantalum Capacitors T110D476M035AT

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110D476M035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110D476M035AT-ND
Tantalum Capacitors 399-T110D476M035AT-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 35V, 0.6 Ohm, 0.2, Axial; Capacitance Kemet - 72K9661 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.6 Ohm, 0.2, Axial; Capacitance Kemet
72K9661
Tantalum Capacitor, 47Uf, 35V, 0.6 Ohm, 0.2, Axial; Capacitance Kemet 72K9661
TANTALUM CAPACITOR, 47UF, 35V, 0.6 OHM, 0.2, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.92mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.6 OHM, 0.2, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.92mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T110D476M035AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110D476M035AT
Capacitors - Tantalum Capacitors T110D476M035AT
CAP TANT 47UF 20% 35V AXIAL

CAP TANT 47UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110D476M035AT-ND 72K9661 T110D476M035AT
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, 0.6 Ohm, 0.2, Axial; Capacitance Kemet Capacitors - Tantalum Capacitors
Applications General Purpose; Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details