KEMET Electronics Corporation Tantalum Capacitors T110D336K035AS

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110D336K035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110D336K035AS-ND
Tantalum Capacitors 399-T110D336K035AS-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitor Tant, 33Uf, 35V; Capacitance Kemet - 87F4955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V; Capacitance Kemet
87F4955
Capacitor Tant, 33Uf, 35V; Capacitance Kemet 87F4955
CAPACITOR TANT, 33UF, 35V; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Qualification:-RoHS Compliant: No

CAPACITOR TANT, 33UF, 35V; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Qualification:-RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T110D336K035AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T110D336K035AS
Capacitors - Tantalum Capacitors T110D336K035AS
CAP TANT AXL

CAP TANT AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110D336K035AS-ND 87F4955 T110D336K035AS
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 35V; Capacitance Kemet Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - T491A475K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details