220µF Hermetically Sealed Tantalum Capacitors 10V Axial 600mOhm @ 100kHz
CAP TANT 220UF 10% 10V AXIAL
CAP TANT 220UF 10% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T110D227K010AS1946-ND | T110D227K010AS1946 | T110D227K010AS1946 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose; Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |