KEMET Electronics Corporation Tantalum Capacitor, 6800Pf, 35V, 20%, Axial; Capacitance Kemet T110A682M035AT

Description
TANTALUM CAPACITOR, 6800PF, 35V, 20%, AXIAL; Capacitance:6800pF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 6800PF, 35V, 20%, AXIAL; Capacitance:6800pF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6800Pf, 35V, 20%, Axial; Capacitance Kemet - 83K1250 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6800Pf, 35V, 20%, Axial; Capacitance Kemet
83K1250
Tantalum Capacitor, 6800Pf, 35V, 20%, Axial; Capacitance Kemet 83K1250
TANTALUM CAPACITOR, 6800PF, 35V, 20%, AXIAL; Capacitance:6800pF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

TANTALUM CAPACITOR, 6800PF, 35V, 20%, AXIAL; Capacitance:6800pF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83K1250
Product Name Tantalum Capacitor, 6800Pf, 35V, 20%, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details