KEMET Electronics Corporation Common Mode Filter, 1500Uh, Thd; Inductance Kemet SU9VF-07015

Description
COMMON MODE FILTER, 1500UH, THD; Inductance:1.5mH; Rated Current:700mA; Product Range:SU9VF-9HF Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:700mA RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 1500UH, THD; Inductance:1.5mH; Rated Current:700mA; Product Range:SU9VF-9HF Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 1500Uh, Thd; Inductance Kemet - 19X2158 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1500Uh, Thd; Inductance Kemet
19X2158
Common Mode Filter, 1500Uh, Thd; Inductance Kemet 19X2158
COMMON MODE FILTER, 1500UH, THD; Inductance:1.5mH; Rated Current:700mA; Product Range:SU9VF-9HF Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:700mA RoHS Compliant: Yes

COMMON MODE FILTER, 1500UH, THD; Inductance:1.5mH; Rated Current:700mA; Product Range:SU9VF-9HF Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19X2158
Product Name Common Mode Filter, 1500Uh, Thd; Inductance Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filter Modules - 174-125KESS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers