KEMET Electronics Corporation Common Mode Chokes SU9VF-07015

Description
1.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 440mOhm
Request a Quote Datasheet
Description
1.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 440mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-10737-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10737-ND
Common Mode Chokes 399-10737-ND
1.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 440mOhm

1.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 440mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276499-SU9VF-07015
Filters - Common Mode Chokes 1276499-SU9VF-07015
Win Source Part Number: 1276499-SU9VF-07015 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 1.5 mH @ 1 kHz DC Resistance (DCR) (Max): 440mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9VF070150,399-1 0737 Base Product Number: SU9VF

Win Source Part Number: 1276499-SU9VF-07015
Category: Filters>Common Mode Chokes
Series: SU
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 700mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.5 mH @ 1 kHz
DC Resistance (DCR) (Max): 440mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSU9VF070150,399-10737
Base Product Number: SU9VF

Buy Now Datasheet
Inductor and Choke - 839-SU9VF-07015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SU9VF-07015
Inductor and Choke 839-SU9VF-07015
General Purpose Inductor, Product overview: SU9VF-07015 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9VF-07015 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SU9VF-07015 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9VF-07015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10737-ND 1276499-SU9VF-07015 839-SU9VF-07015
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.4400 ohms 0.4400 ohms
Rated DC Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details