Common Mode Chokes Dual 25000uH 1kHz 0.1A 9Ohm DCR Thru-Hole Product overview: SU9VF-01250 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25000uH, 1kHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 25000uH, 1kHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9VF-01250 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276465-SU9VF-01250
Category: Filters>Common Mode Chokes
Series: SU
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 100mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 25 mH @ 1 kHz
DC Resistance (DCR) (Max): 9Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSU9VF012500,399-S
Base Product Number: SU9VF
25mH @ 1kHz 2 Line Common Mode Choke Through Hole 100mA DCR 9Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SU9VF-01250 | 1276465-SU9VF-01250 | 399-SU9VF-01250-ND |
| Product Name | Dual 25000uH 1kHz 0.1A Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 25000 microH | ||
| DCR | 9 ohms | 9 ohms |