KEMET SU9V-R02140 Common Mode Choke
KEMET SU9V-R02140 Common Mode Choke
KEMET SU9V-R02140 Common Mode Choke
Win Source Part Number: 1276491-SU9V-R02140
Category: Filters>Common Mode Chokes
Series: SU
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 200mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 14 mH @ 1 kHz
DC Resistance (DCR) (Max): 6Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSU9VR021400,399-1
Base Product Number: SU9V
14mH @ 1kHz 2 Line Common Mode Choke Through Hole 200mA DCR 6Ohm
Data Line Filter, Product overview: SU9V-R02140 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-R02140 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8633869 | 8633869P | 1276491-SU9V-R02140 | 399-10725-ND | 839-SU9V-R02140 |
| Product Name | Common Mode Chokes | Common Mode Chokes | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Mounting Option | Through Hole | Through Hole | |||
| Application | Common Mode Choke | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 14000 microH | 14000 microH | 14000 microH | 14000 microH | |
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |
| Testing Frequency | 1 kHz | 1 kHz |