KEMET Electronics Corporation Inductor and Choke SU9V-03050

Description
General Purpose Inductor, Product overview: SU9V-03050 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-03050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
General Purpose Inductor, Product overview: SU9V-03050 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-03050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SU9V-03050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SU9V-03050
Inductor and Choke 839-SU9V-03050
General Purpose Inductor, Product overview: SU9V-03050 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-03050 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SU9V-03050 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-03050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-10720-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10720-ND
Common Mode Chokes 399-10720-ND
5mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3Ohm

5mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276485-SU9V-03050
Filters - Common Mode Chokes 1276485-SU9V-03050
Win Source Part Number: 1276485-SU9V-03050 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 300mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 5 mH @ 1 kHz DC Resistance (DCR) (Max): 3Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9V0305000,399-1 0720 Base Product Number: SU9V

Win Source Part Number: 1276485-SU9V-03050
Category: Filters>Common Mode Chokes
Series: SU
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 300mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 5 mH @ 1 kHz
DC Resistance (DCR) (Max): 3Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSU9V0305000,399-10720
Base Product Number: SU9V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SU9V-03050 399-10720-ND 1276485-SU9V-03050
Product Name Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Inductance Range 5000 microH 5000 microH
Lead Style Pin
Standards and Certifications RoHS
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0603LS (1608) Ferrite Chip Inductors - 0603LS-182 0603LS-182XJRC , 0603LS-182XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details