KEMET Electronics Corporation Inductor and Choke SU9V-01100

Description
Single Phase EMI Filter, Product overview: SU9V-01100 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-01100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Phase EMI Filter, Product overview: SU9V-01100 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-01100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SU9V-01100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SU9V-01100
Inductor and Choke 839-SU9V-01100
Single Phase EMI Filter, Product overview: SU9V-01100 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-01100 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, Product overview: SU9V-01100 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9V-01100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276493-SU9V-01100
Filters - Common Mode Chokes 1276493-SU9V-01100
Win Source Part Number: 1276493-SU9V-01100 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 100mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 10 mH @ 1 kHz DC Resistance (DCR) (Max): 8Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9V0110000,399-1 0718 Base Product Number: SU9V

Win Source Part Number: 1276493-SU9V-01100
Category: Filters>Common Mode Chokes
Series: SU
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 100mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 10 mH @ 1 kHz
DC Resistance (DCR) (Max): 8Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSU9V0110000,399-10718
Base Product Number: SU9V

Buy Now Datasheet
Common Mode Chokes - 399-10718-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10718-ND
Common Mode Chokes 399-10718-ND
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 100mA DCR 8Ohm

10mH @ 1kHz 2 Line Common Mode Choke Through Hole 100mA DCR 8Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SU9V-01100 1276493-SU9V-01100 399-10718-ND
Product Name Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Inductance Range 10000 microH 10000 microH
Lead Style Pin
Standards and Certifications RoHS
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 125 C (-13 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1625812-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details