Win Source Part Number: 1276472-SU9HF-02100
Category: Filters>Common Mode Chokes
Series: SU
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 200mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.472" (12.00mm)
Number of Lines: 2
Inductance @ Frequency: 10 mH @ 1 kHz
DC Resistance (DCR) (Max): 4Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSU9HF021000,399-S
Base Product Number: SU9HF
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 200mA DCR 4Ohm
Common Mode Chokes Dual 10000uH 1kHz 0.2A 4Ohm DCR Thru-Hole Tray Product overview: SU9HF-02100 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 1kHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 1kHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9HF-02100 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276472-SU9HF-02100 | 399-SU9HF-02100-ND | 839-SU9HF-02100 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Dual 10000uH 1kHz 0.2A Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 10000 microH | ||
| DCR | 4 ohms | 4 ohms |