KEMET Electronics Corporation Common Mode Chokes SU9HD-25013

Description
13.02µH @ 1kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 42mOhm
Request a Quote Datasheet
Description
13.02µH @ 1kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 42mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SU9HD-25013-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SU9HD-25013-ND
Common Mode Chokes 399-SU9HD-25013-ND
13.02µH @ 1kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 42mOhm

13.02µH @ 1kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 42mOhm

Buy Now Datasheet
13.02UH 2.5A Inductor and Choke - 839-SU9HD-25013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.02UH 2.5A Inductor and Choke
839-SU9HD-25013
13.02UH 2.5A Inductor and Choke 839-SU9HD-25013
CMC 13.02UH 2.5A 2LN TH Product overview: SU9HD-25013 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.02UH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.02UH, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9HD-25013 can be used for catalog matching and distributor lookup.

CMC 13.02UH 2.5A 2LN TH Product overview: SU9HD-25013 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.02UH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.02UH, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9HD-25013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276470-SU9HD-25013
Filters - Common Mode Chokes 1276470-SU9HD-25013
Win Source Part Number: 1276470-SU9HD-25013 Category: Filters>Common Mode Chokes Series: SU Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 2.5A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 13.02 µH @ 1 kHz DC Resistance (DCR) (Max): 42mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SU9HD-25013,UALS U9HD250130 Base Product Number: SU9HD

Win Source Part Number: 1276470-SU9HD-25013
Category: Filters>Common Mode Chokes
Series: SU
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 2.5A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.492" (12.50mm)
Number of Lines: 2
Inductance @ Frequency: 13.02 µH @ 1 kHz
DC Resistance (DCR) (Max): 42mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SU9HD-25013,UALSU9HD250130
Base Product Number: SU9HD

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SU9HD-25013-ND 839-SU9HD-25013 1276470-SU9HD-25013
Product Name Common Mode Chokes 13.02UH 2.5A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0420 ohms 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details