KEMET Electronics Corporation Filters - Common Mode Chokes SU9H-R02140

Description
Win Source Part Number: 1276490-SU9H-R02140 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 200mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 14 mH @ 1 kHz DC Resistance (DCR) (Max): 6Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9HR021400,399-1 0708 Base Product Number: SU9H
Request a Quote Datasheet
Description
Win Source Part Number: 1276490-SU9H-R02140 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 200mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 14 mH @ 1 kHz DC Resistance (DCR) (Max): 6Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9HR021400,399-1 0708 Base Product Number: SU9H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276490-SU9H-R02140
Filters - Common Mode Chokes 1276490-SU9H-R02140
Win Source Part Number: 1276490-SU9H-R02140 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 200mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 14 mH @ 1 kHz DC Resistance (DCR) (Max): 6Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9HR021400,399-1 0708 Base Product Number: SU9H

Win Source Part Number: 1276490-SU9H-R02140
Category: Filters>Common Mode Chokes
Series: SU
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 200mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.492" (12.50mm)
Number of Lines: 2
Inductance @ Frequency: 14 mH @ 1 kHz
DC Resistance (DCR) (Max): 6Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSU9HR021400,399-10708
Base Product Number: SU9H

Buy Now Datasheet
Common Mode Chokes - 399-10708-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10708-ND
Common Mode Chokes 399-10708-ND
14mH @ 1kHz 2 Line Common Mode Choke Through Hole 200mA DCR 6Ohm

14mH @ 1kHz 2 Line Common Mode Choke Through Hole 200mA DCR 6Ohm

Buy Now Datasheet
Inductor and Choke - 839-SU9H-R02140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SU9H-R02140
Inductor and Choke 839-SU9H-R02140
Data Line Filter, Product overview: SU9H-R02140 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9H-R02140 can be used for catalog matching and distributor lookup.

Data Line Filter, Product overview: SU9H-R02140 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9H-R02140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276490-SU9H-R02140 399-10708-ND 839-SU9H-R02140
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 14000 microH 14000 microH
DCR 6 ohms 6 ohms
Rated DC Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-271 0402FL-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details