KEMET Electronics Corporation Filters - Common Mode Chokes SU9H-07010

Description
Win Source Part Number: 1276501-SU9H-07010 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 1 kHz DC Resistance (DCR) (Max): 600mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9H0701000,399-1 0706 Base Product Number: SU9H
Request a Quote Datasheet
Description
Win Source Part Number: 1276501-SU9H-07010 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 1 kHz DC Resistance (DCR) (Max): 600mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9H0701000,399-1 0706 Base Product Number: SU9H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276501-SU9H-07010
Filters - Common Mode Chokes 1276501-SU9H-07010
Win Source Part Number: 1276501-SU9H-07010 Category: Filters>Common Mode Chokes Series: SU Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.492" (12.50mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 1 kHz DC Resistance (DCR) (Max): 600mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSU9H0701000,399-1 0706 Base Product Number: SU9H

Win Source Part Number: 1276501-SU9H-07010
Category: Filters>Common Mode Chokes
Series: SU
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 700mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.492" (12.50mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 1 kHz
DC Resistance (DCR) (Max): 600mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.610" W (17.00mm x 15.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSU9H0701000,399-10706
Base Product Number: SU9H

Buy Now Datasheet
Inductor and Choke - 839-SU9H-07010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SU9H-07010
Inductor and Choke 839-SU9H-07010
General Purpose Inductor, Product overview: SU9H-07010 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9H-07010 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SU9H-07010 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU9H-07010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-10706-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10706-ND
Common Mode Chokes 399-10706-ND
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 600mOhm

1mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 600mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276501-SU9H-07010 839-SU9H-07010 399-10706-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 125 C (-13 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 1000 microH 1000 microH
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details