KEMET Electronics Corporation Common Mode Chokes SU10VFC-R10045

Description
4.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 550mOhm
Request a Quote Datasheet
Description
4.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-10624-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10624-ND
Common Mode Chokes 399-10624-ND
4.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 550mOhm

4.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 550mOhm

Buy Now Datasheet
250V 1A Inductor and Choke - 839-SU10VFC-R10045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 1A Inductor and Choke
839-SU10VFC-R10045
250V 1A Inductor and Choke 839-SU10VFC-R10045
Data Line Filter, 2 Function(s), 250V, 1A, Product overview: SU10VFC-R10045 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250V, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU10VFC-R10045 can be used for catalog matching and distributor lookup.

Data Line Filter, 2 Function(s), 250V, 1A, Product overview: SU10VFC-R10045 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250V, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU10VFC-R10045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10624-ND 839-SU10VFC-R10045
Product Name Common Mode Chokes 250V 1A Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.5500 ohms
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1911096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details