CMC 200MA 2LN 1.5K OHM TH Product overview: ST-201 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ST-201 can be used for catalog matching and distributor lookup.
Line Common Mode Choke DCR
Win Source Part Number: 1277112-ST-201
Category: Filters>Common Mode Chokes
Series: *
Package: Tray
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-ST-201,UDLST0020
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-ST-201 | 399-ST-201-ND | 1277112-ST-201 |
| Product Name | 200MA Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Impedance | 1500 ohms | ||
| Packing Method | Tray | Tray |