2 Line Common Mode Choke Through Hole 150mA DCR 7.5Ohm
Win Source Part Number: 1276505-ST-110BV
Category: Filters>Common Mode Chokes
Series: ST
Package: Tray
Voltage Rating - DC: 50V
Current Rating (Max): 150mA
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 7.5Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 20°C ~ 75°C
Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-ST-110BV,UDLST00
CMC 150MA 2LN TH Product overview: ST-110BV from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ST-110BV can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-ST-110BV-ND | 1276505-ST-110BV | 839-ST-110BV |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | 150MA Inductor and Choke |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | 20 to 75 C (68 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Mounting Option | Through Hole | Through Hole | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 7.5 ohms | 7.5 ohms |