SINGLE PHASE EMI FILTER, Product overview: SSRH7H-M04596 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSRH7H-M04596 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276509-SSRH7H-M0459
Category: Filters>Common Mode Chokes
Series: SSRH7H-M
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 400mA
Standard Package: 600
Height (Max): 0.472" (12.00mm)
Number of Lines: 2
Inductance @ Frequency: 59.6 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.02Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.709" L x 0.571" W (18.00mm x 14.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17042,UALSH7M045
Base Product Number: SSRH7H
59.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.02Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SSRH7H-M04596 | 1276509-SSRH7H-M04596 | 399-17042-ND |
| Product Name | Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 59600 microH |