Single Phase EMI Filter, Product overview: SSR21NH-031810 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR21NH-031810 can be used for catalog matching and distributor lookup.
181mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR
Win Source Part Number: 1276612-SSR21NH-0318
Category: Filters>Common Mode Chokes
Series: SSR
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 300mA
Standard Package: 420
Height (Max): 0.571" (14.50mm)
Number of Lines: 2
Inductance @ Frequency: 181 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.906" L x 0.906" W (23.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-19494,UALN21H031
Base Product Number: SSR21NH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SSR21NH-031810 | 399-19494-ND | 1276612-SSR21NH-031810 |
| Product Name | Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke |