KEMET Electronics Corporation Common Mode Chokes SSR10V-05595

Description
59.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.7Ohm
Request a Quote Datasheet
Description
59.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-19026-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-19026-ND
Common Mode Chokes 399-19026-ND
59.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.7Ohm

59.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.7Ohm

Buy Now Datasheet
Dual 59500uH 10kHz 0.5A Inductor and Choke - 839-SSR10V-05595 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 59500uH 10kHz 0.5A Inductor and Choke
839-SSR10V-05595
Dual 59500uH 10kHz 0.5A Inductor and Choke 839-SSR10V-05595
Common Mode Chokes Dual 59500uH 10kHz 0.5A 1.7Ohm DCR Thru-Hole Tray Product overview: SSR10V-05595 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 59500uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 59500uH, 10kHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10V-05595 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 59500uH 10kHz 0.5A 1.7Ohm DCR Thru-Hole Tray Product overview: SSR10V-05595 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 59500uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 59500uH, 10kHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10V-05595 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276572-SSR10V-05595
Filters - Common Mode Chokes 1276572-SSR10V-05595
Win Source Part Number: 1276572-SSR10V-05595 Category: Filters>Common Mode Chokes Series: SSR Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 500mA Standard Package: 600 Height (Max): 0.827" (21.00mm) Number of Lines: 2 Inductance @ Frequency: 59.5 mH @ 10 kHz DC Resistance (DCR) (Max): 1.7Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.925" L x 0.512" W (23.50mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALR10V0559500,399-1 9026 Base Product Number: SSR10V

Win Source Part Number: 1276572-SSR10V-05595
Category: Filters>Common Mode Chokes
Series: SSR
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 500mA
Standard Package: 600
Height (Max): 0.827" (21.00mm)
Number of Lines: 2
Inductance @ Frequency: 59.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.7Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.925" L x 0.512" W (23.50mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALR10V0559500,399-19026
Base Product Number: SSR10V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19026-ND 839-SSR10V-05595 1276572-SSR10V-05595
Product Name Common Mode Chokes Dual 59500uH 10kHz 0.5A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 1.7 ohms 1.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details