KEMET Electronics Corporation Inductor and Choke SSR10HS-17048

Description
SINGLE PHASE EMI FILTER, Product overview: SSR10HS-17048 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10HS-17048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SINGLE PHASE EMI FILTER, Product overview: SSR10HS-17048 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10HS-17048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SSR10HS-17048 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSR10HS-17048
Inductor and Choke 839-SSR10HS-17048
SINGLE PHASE EMI FILTER, Product overview: SSR10HS-17048 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10HS-17048 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSR10HS-17048 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10HS-17048 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276583-SSR10HS-17048
Filters - Common Mode Chokes 1276583-SSR10HS-17048
Win Source Part Number: 1276583-SSR10HS-1704 8 Category: Filters>Common Mode Chokes Series: SSR Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.7A Standard Package: 300 Height (Max): 0.531" (13.50mm) Number of Lines: 2 Inductance @ Frequency: 4.8 mH @ 10 kHz DC Resistance (DCR) (Max): 170mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-19022,UALR10HS17 0480 Base Product Number: SSR10HS

Win Source Part Number: 1276583-SSR10HS-17048
Category: Filters>Common Mode Chokes
Series: SSR
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.7A
Standard Package: 300
Height (Max): 0.531" (13.50mm)
Number of Lines: 2
Inductance @ Frequency: 4.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 170mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-19022,UALR10HS170480
Base Product Number: SSR10HS

Buy Now Datasheet
Common Mode Chokes - 399-19022-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-19022-ND
Common Mode Chokes 399-19022-ND
4.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 170mOhm

4.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 170mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SSR10HS-17048 1276583-SSR10HS-17048 399-19022-ND
Product Name Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Standards and Certifications RoHS
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 4800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.3uH 100MHz 0.22A Inductor and Choke - 71-0603HP-R30XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details