KEMET Electronics Corporation Filters - Common Mode Chokes SSHB21HS-R25044

Description
Win Source Part Number: 1276655-SSHB21HS-R25 044 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 2.5A Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 4.4 mH @ 10 kHz DC Resistance (DCR) (Max): 90mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2SR250440,399-1 7159 Base Product Number: SSHB21H
Request a Quote Datasheet
Description
Win Source Part Number: 1276655-SSHB21HS-R25 044 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 2.5A Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 4.4 mH @ 10 kHz DC Resistance (DCR) (Max): 90mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2SR250440,399-1 7159 Base Product Number: SSHB21H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276655-SSHB21HS-R25044
Filters - Common Mode Chokes 1276655-SSHB21HS-R25044
Win Source Part Number: 1276655-SSHB21HS-R25 044 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 2.5A Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 4.4 mH @ 10 kHz DC Resistance (DCR) (Max): 90mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2SR250440,399-1 7159 Base Product Number: SSHB21H

Win Source Part Number: 1276655-SSHB21HS-R25044
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2.5A
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 4.4 mH @ 10 kHz
DC Resistance (DCR) (Max): 90mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2SR250440,399-17159
Base Product Number: SSHB21H

Buy Now Datasheet
Inductor and Choke - 839-SSHB21HS-R25044 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB21HS-R25044
Inductor and Choke 839-SSHB21HS-R25044
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-R25044 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-R25044 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-R25044 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-R25044 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-17159-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17159-ND
Common Mode Chokes 399-17159-ND
4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm

4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276655-SSHB21HS-R25044 839-SSHB21HS-R25044 399-17159-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 4400 microH
DCR 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details