Win Source Part Number: 1276664-SSHB21HS-R15
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.5A
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 13 mH @ 10 kHz
DC Resistance (DCR) (Max): 280mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2SR151300,399-1
Base Product Number: SSHB21H
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-R15130 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-R15130 can be used for catalog matching and distributor lookup.
13mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 280mOhm
KEMET SSHB21HS-R15130 Common Mode Choke
KEMET SSHB21HS-R15130 Common Mode Choke
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276664-SSHB21HS-R15130 | 839-SSHB21HS-R15130 | 399-17156-ND | 1860871 | 1861160 |
| Product Name | Filters - Common Mode Chokes | Inductor and Choke | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | 120 C (248 F) | 120 C (248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | Common Mode Choke | Common Mode Choke | |
| Inductance Range | 13000 microH | 13000 microH | 13000 microH | ||
| DCR | 0.2800 ohms | 0.2800 ohms | |||
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |