Win Source Part Number: 1276658-SSHB21HS-200
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2A
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 3.431 mH @ 10 kHz
DC Resistance (DCR) (Max): 140mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2S2003400,399-1
Base Product Number: SSHB21H
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-20034 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-20034 can be used for catalog matching and distributor lookup.
3.431mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 140mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276658-SSHB21HS-20034 | 839-SSHB21HS-20034 | 399-17145-ND |
| Product Name | Filters - Common Mode Chokes | Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 130 C (-13 to 266 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 3431 microH | ||
| DCR | 0.1400 ohms | 0.1400 ohms |