14.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 570mOhm
Win Source Part Number: 1276662-SSHB21HS-101
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1A
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 14.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 570mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17141,UALSB2S101
Base Product Number: SSHB21H
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-10145 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-10145 can be used for catalog matching and distributor lookup.
KEMET SSHB21HS-10145 Common Mode Choke
KEMET SSHB21HS-10145 Common Mode Choke
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-17141-ND | 1276662-SSHB21HS-10145 | 839-SSHB21HS-10145 | 1861111 | 1860854 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor and Choke | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -25 to 120 C (-13 to 248 F) | -25 to 130 C (-13 to 266 F) | -25 to 130 C (-13 to 266 F) | |
| Mounting Option | Through Hole | Through Hole | |||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 0.5700 ohms | 0.5700 ohms | |||
| Rated DC Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps |