KEMET Electronics Corporation Filters - Common Mode Chokes SSHB21HS-07267

Description
Win Source Part Number: 1276659-SSHB21HS-072 67 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 26.7 mH @ 10 kHz DC Resistance (DCR) (Max): 1.03Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2S0726700,399-1 7139 Base Product Number: SSHB21H
Request a Quote Datasheet
Description
Win Source Part Number: 1276659-SSHB21HS-072 67 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 26.7 mH @ 10 kHz DC Resistance (DCR) (Max): 1.03Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2S0726700,399-1 7139 Base Product Number: SSHB21H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276659-SSHB21HS-07267
Filters - Common Mode Chokes 1276659-SSHB21HS-07267
Win Source Part Number: 1276659-SSHB21HS-072 67 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 700mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 26.7 mH @ 10 kHz DC Resistance (DCR) (Max): 1.03Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2S0726700,399-1 7139 Base Product Number: SSHB21H

Win Source Part Number: 1276659-SSHB21HS-07267
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 700mA
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 26.7 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.03Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2S0726700,399-17139
Base Product Number: SSHB21H

Buy Now Datasheet
Common Mode Chokes - 399-17139-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17139-ND
Common Mode Chokes 399-17139-ND
26.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.03Ohm

26.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.03Ohm

Buy Now Datasheet
Inductor and Choke - 839-SSHB21HS-07267 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB21HS-07267
Inductor and Choke 839-SSHB21HS-07267
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-07267 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-07267 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-07267 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-07267 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276659-SSHB21HS-07267 399-17139-ND 839-SSHB21HS-07267
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 130 C (-13 to 266 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 26700 microH
DCR 1.03 ohms 1.03 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.082uH 150MHz 0.4A Inductor and Choke - 71-0603CS-82NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0820 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details