KEMET Electronics Corporation Filters - Common Mode Chokes SSHB21HS-06378

Description
Win Source Part Number: 1276656-SSHB21HS-063 78 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 600mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 37.8 mH @ 10 kHz DC Resistance (DCR) (Max): 1.48Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-17138,UALSB2S063 7800 Base Product Number: SSHB21H
Request a Quote Datasheet
Description
Win Source Part Number: 1276656-SSHB21HS-063 78 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 600mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 37.8 mH @ 10 kHz DC Resistance (DCR) (Max): 1.48Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-17138,UALSB2S063 7800 Base Product Number: SSHB21H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276656-SSHB21HS-06378
Filters - Common Mode Chokes 1276656-SSHB21HS-06378
Win Source Part Number: 1276656-SSHB21HS-063 78 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 600mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 37.8 mH @ 10 kHz DC Resistance (DCR) (Max): 1.48Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-17138,UALSB2S063 7800 Base Product Number: SSHB21H

Win Source Part Number: 1276656-SSHB21HS-06378
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 600mA
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 37.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.48Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17138,UALSB2S0637800
Base Product Number: SSHB21H

Buy Now Datasheet
Common Mode Chokes - 399-17138-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17138-ND
Common Mode Chokes 399-17138-ND
37.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.48Ohm

37.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.48Ohm

Buy Now Datasheet
Inductor and Choke - 839-SSHB21HS-06378 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB21HS-06378
Inductor and Choke 839-SSHB21HS-06378
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-06378 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-06378 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-06378 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-06378 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276656-SSHB21HS-06378 399-17138-ND 839-SSHB21HS-06378
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 130 C (-13 to 266 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 37800 microH
DCR 1.48 ohms 1.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details