KEMET Electronics Corporation Common Mode Chokes SSHB21H-R031580

Description
158mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.2Ohm
Request a Quote Datasheet
Description
158mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-17122-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17122-ND
Common Mode Chokes 399-17122-ND
158mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.2Ohm

158mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.2Ohm

Buy Now Datasheet
Inductor and Choke - 839-SSHB21H-R031580 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB21H-R031580
Inductor and Choke 839-SSHB21H-R031580
SINGLE PHASE EMI FILTER, Product overview: SSHB21H-R031580 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21H-R031580 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB21H-R031580 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21H-R031580 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276675-SSHB21H-R031580
Filters - Common Mode Chokes 1276675-SSHB21H-R031580
Win Source Part Number: 1276675-SSHB21H-R031 580 Category: Filters>Common Mode Chokes Series: SSHB21H Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 300mA Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 158 mH @ 10 kHz DC Resistance (DCR) (Max): 3.2Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2R0315800,399-1 7122 Base Product Number: SSHB21H

Win Source Part Number: 1276675-SSHB21H-R031580
Category: Filters>Common Mode Chokes
Series: SSHB21H
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 300mA
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 158 mH @ 10 kHz
DC Resistance (DCR) (Max): 3.2Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2R0315800,399-17122
Base Product Number: SSHB21H

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-17122-ND 839-SSHB21H-R031580 1276675-SSHB21H-R031580
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 3.2 ohms 3.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details