SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-R17046 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-R17046 can be used for catalog matching and distributor lookup.
KEMET SSHB10HS-R17046 Common Mode Choke
KEMET SSHB10HS-R17046 Common Mode Choke
4.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 170mOhm
Win Source Part Number: 1276684-SSHB10HS-R17
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.7A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 4.6 mH @ 10 kHz
DC Resistance (DCR) (Max): 170mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17106,UALSB1SR17
Base Product Number: SSHB10H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SSHB10HS-R17046 | 1860804 | 1861046 | 399-17106-ND | 1276684-SSHB10HS-R17046 |
| Product Name | Inductor and Choke | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | Filters - Common Mode Chokes |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | 120 C (248 F) | 120 C (248 F) | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | Through Hole | |||
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke |