KEMET Electronics Corporation Common Mode Chokes SSHB10HS-22011

Description
2 Line Common Mode Choke Through Hole 2.2A DCR 110mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 2.2A DCR 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-17096-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17096-ND
Common Mode Chokes 399-17096-ND
2 Line Common Mode Choke Through Hole 2.2A DCR 110mOhm

2 Line Common Mode Choke Through Hole 2.2A DCR 110mOhm

Buy Now Datasheet
Inductor and Choke - 839-SSHB10HS-22011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB10HS-22011
Inductor and Choke 839-SSHB10HS-22011
SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-22011 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-22011 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-22011 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-22011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276692-SSHB10HS-22011
Filters - Common Mode Chokes 1276692-SSHB10HS-22011
Win Source Part Number: 1276692-SSHB10HS-220 11 Category: Filters>Common Mode Chokes Series: SSHB10HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 2.2A Standard Package: 300 Height (Max): 0.610" (15.50mm) Number of Lines: 2 DC Resistance (DCR) (Max): 110mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: KEMET Other Names: 399-17096,UALSB1S220 1100 Base Product Number: SSHB10H

Win Source Part Number: 1276692-SSHB10HS-22011
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2.2A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 110mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: KEMET
Other Names: 399-17096,UALSB1S2201100
Base Product Number: SSHB10H

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-17096-ND 839-SSHB10HS-22011 1276692-SSHB10HS-22011
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -25 to 130 C (-13 to 266 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details