4.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 350mOhm
Common Mode Chokes Dual 4300uH 10kHz 1.1A 0.35Ohm DCR Thru-Hole Tray Product overview: SSHB10HS-11043 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4300uH, 10kHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4300uH, 10kHz, 1.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-11043 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276685-SSHB10HS-110
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.1A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 4.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 350mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17093,UALSB1S110
Base Product Number: SSHB10H
KEMET SSHB10HS-11043 Common Mode Choke
KEMET SSHB10HS-11043 Common Mode Choke
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-17093-ND | 839-SSHB10HS-11043 | 1276685-SSHB10HS-11043 | 1860789 | 1860985 |
| Product Name | Common Mode Chokes | Dual 4300uH 10kHz 1.1A Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -25 to 120 C (-13 to 248 F) | -25 to 130 C (-13 to 266 F) | -25 to 130 C (-13 to 266 F) | |
| Mounting Option | Through Hole | Through Hole | |||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 0.3500 ohms | 0.3500 ohms | |||
| Rated DC Current | 1100 milliamps | 1100 milliamps | 1100 milliamps | 1100 milliamps |