Win Source Part Number: 1032978-SSHB10HS-100
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 5.1 mH @ 10 kHz
DC Resistance (DCR) (Max): 430mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
Alternative Parts (Cross-Reference): SSHB10HS-10051SSHB10
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB1S1005100,399-1
Base Product Number: SSHB10H
5.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 430mOhm
SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-10051 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-10051 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1032978-SSHB10HS-10051 | 399-17092-ND | 839-SSHB10HS-10051 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 130 C (-13 to 266 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 5100 microH | ||
| DCR | 0.4300 ohms | 0.4300 ohms |