9.9mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 810mOhm
Common Mode Chokes Dual 9900uH 10kHz 0.7A 0.81Ohm DCR Thru-Hole Tray Product overview: SSHB10HS-07099 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9900uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 9900uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-07099 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276679-SSHB10HS-070
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 700mA
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 9.9 mH @ 10 kHz
DC Resistance (DCR) (Max): 810mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB1S0709900,399-1
Base Product Number: SSHB10H
KEMET SSHB10HS-07099 Common Mode Choke
KEMET SSHB10HS-07099 Common Mode Choke
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-17090-ND | 839-SSHB10HS-07099 | 1276679-SSHB10HS-07099 | 1861103 | 1860786 |
| Product Name | Common Mode Chokes | Dual 9900uH 10kHz 0.7A Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -25 to 120 C (-13 to 248 F) | 130 C (266 F) | 130 C (266 F) | |
| Mounting Option | Through Hole | Through Hole | |||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 0.8100 ohms | 0.8100 ohms | |||
| Rated DC Current | 700 milliamps | 700 milliamps | 700 milliamps | 700 milliamps |