KEMET Electronics Corporation Filters - Common Mode Chokes SSHB10HS-06140

Description
Win Source Part Number: 1276689-SSHB10HS-061 40 Category: Filters>Common Mode Chokes Series: SSHB10HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 600mA Standard Package: 300 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 14 mH @ 10 kHz DC Resistance (DCR) (Max): 1.17Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB1S0614000,399-1 7089 Base Product Number: SSHB10H
Request a Quote Datasheet
Description
Win Source Part Number: 1276689-SSHB10HS-061 40 Category: Filters>Common Mode Chokes Series: SSHB10HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 600mA Standard Package: 300 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 14 mH @ 10 kHz DC Resistance (DCR) (Max): 1.17Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB1S0614000,399-1 7089 Base Product Number: SSHB10H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276689-SSHB10HS-06140
Filters - Common Mode Chokes 1276689-SSHB10HS-06140
Win Source Part Number: 1276689-SSHB10HS-061 40 Category: Filters>Common Mode Chokes Series: SSHB10HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 600mA Standard Package: 300 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 14 mH @ 10 kHz DC Resistance (DCR) (Max): 1.17Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB1S0614000,399-1 7089 Base Product Number: SSHB10H

Win Source Part Number: 1276689-SSHB10HS-06140
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 600mA
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 14 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.17Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB1S0614000,399-17089
Base Product Number: SSHB10H

Buy Now Datasheet
Common Mode Chokes - 399-17089-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17089-ND
Common Mode Chokes 399-17089-ND
14mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.17Ohm

14mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.17Ohm

Buy Now Datasheet
Inductor and Choke - 839-SSHB10HS-06140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB10HS-06140
Inductor and Choke 839-SSHB10HS-06140
SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-06140 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-06140 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-06140 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-06140 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276689-SSHB10HS-06140 399-17089-ND 839-SSHB10HS-06140
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 130 C (-13 to 266 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 14000 microH
DCR 1.17 ohms 1.17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.6A Inductor and Choke - 71-0603CS-36NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details