Win Source Part Number: 1276688-SSHB10HS-051
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 500mA
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 17.7 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.55Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB1S0517700,399-1
Base Product Number: SSHB10H
17.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.55Ohm
KEMET SSHB10HS-05177 Common Mode Choke
KEMET SSHB10HS-05177 Common Mode Choke
SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-05177 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-05177 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276688-SSHB10HS-05177 | 399-17088-ND | 1860784 | 1861068 | 839-SSHB10HS-05177 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 130 C (-13 to 266 F) | 130 C (266 F) | 130 C (266 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | Common Mode Choke | Common Mode Choke | |
| Inductance Range | 17700 microH | 17700 microH | 17700 microH | ||
| DCR | 1.55 ohms | 1.55 ohms | |||
| Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |