26.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.45Ohm
Win Source Part Number: 1276686-SSHB10HS-042
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 400mA
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 26.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.45Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17087,UALSB1S042
Base Product Number: SSHB10H
SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-04265 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-04265 can be used for catalog matching and distributor lookup.
KEMET SSHB10HS-04265 Common Mode Choke
KEMET SSHB10HS-04265 Common Mode Choke
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-17087-ND | 1276686-SSHB10HS-04265 | 839-SSHB10HS-04265 | 1860783 | 1861050 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor and Choke | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -25 to 120 C (-13 to 248 F) | 130 C (266 F) | 130 C (266 F) | |
| Mounting Option | Through Hole | Through Hole | |||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 2.45 ohms | 2.45 ohms | |||
| Rated DC Current | 400 milliamps | 400 milliamps | 400 milliamps | 400 milliamps |