Common Mode Chokes Dual 1400uH 10kHz 2.2A 0.12Ohm DCR Thru-Hole Tray Product overview: SSHB10H-22014 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1400uH, 10kHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1400uH, 10kHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10H-22014 can be used for catalog matching and distributor lookup.
1.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.2A DCR 120mOhm
Win Source Part Number: 1276710-SSHB10H-2201
Category: Filters>Common Mode Chokes
Series: SSHB10H
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2.2A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 1.4 mH @ 10 kHz
DC Resistance (DCR) (Max): 120mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17074,UALSB12201
Base Product Number: SSHB10H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SSHB10H-22014 | 399-17074-ND | 1276710-SSHB10H-22014 |
| Product Name | Dual 1400uH 10kHz 2.2A Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke |