KEMET Electronics Corporation Common Mode Chokes SSHB10H-08082

Description
8.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 640mOhm
Request a Quote Datasheet
Description
8.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 640mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-17069-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17069-ND
Common Mode Chokes 399-17069-ND
8.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 640mOhm

8.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 640mOhm

Buy Now Datasheet
Common Mode Chokes - 1860762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1860762
Common Mode Chokes 1860762
KEMET SSHB10H-08082 Common Mode Choke

KEMET SSHB10H-08082 Common Mode Choke

Supplier's Site
Common Mode Chokes - 1861176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1861176
Common Mode Chokes 1861176
KEMET SSHB10H-08082 Common Mode Choke

KEMET SSHB10H-08082 Common Mode Choke

Supplier's Site
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276694-SSHB10H-08082
Filters - Common Mode Chokes 1276694-SSHB10H-08082
Win Source Part Number: 1276694-SSHB10H-0808 2 Category: Filters>Common Mode Chokes Series: SSHB10H Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 800mA Standard Package: 300 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 8.2 mH @ 10 kHz DC Resistance (DCR) (Max): 640mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-17069,UALSB10808 2000 Base Product Number: SSHB10H

Win Source Part Number: 1276694-SSHB10H-08082
Category: Filters>Common Mode Chokes
Series: SSHB10H
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 800mA
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 8.2 mH @ 10 kHz
DC Resistance (DCR) (Max): 640mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17069,UALSB108082000
Base Product Number: SSHB10H

Buy Now Datasheet
Inductor and Choke - 839-SSHB10H-08082 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB10H-08082
Inductor and Choke 839-SSHB10H-08082
SINGLE PHASE EMI FILTER, Product overview: SSHB10H-08082 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10H-08082 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB10H-08082 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10H-08082 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-17069-ND 1860762 1861176 1276694-SSHB10H-08082 839-SSHB10H-08082
Product Name Common Mode Chokes Common Mode Chokes Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 130 C (-13 to 266 F) 130 C (266 F) 130 C (266 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke Common Mode Choke Common Mode Choke RF Choke
DCR 0.6400 ohms 0.6400 ohms
Rated DC Current 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
5 suppliers
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
0603LS (1608) Ferrite Chip Inductors - 0603LS-102 0603LS-102XJRC , 0603LS-102XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details