KEMET Electronics Corporation Common Mode Chokes SS30V-400021

Description
2.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 70mOhm
Request a Quote Datasheet
Description
2.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-10587-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10587-ND
Common Mode Chokes 399-10587-ND
2.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 70mOhm

2.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 70mOhm

Buy Now Datasheet
Dual 2100uH 1kHz 4A Inductor and Choke - 839-SS30V-400021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2100uH 1kHz 4A Inductor and Choke
839-SS30V-400021
Dual 2100uH 1kHz 4A Inductor and Choke 839-SS30V-400021
Common Mode Chokes Dual 2100uH 1kHz 4A 0.07Ohm DCR Thru-Hole Product overview: SS30V-400021 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2100uH, 1kHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 2100uH, 1kHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS30V-400021 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 2100uH 1kHz 4A 0.07Ohm DCR Thru-Hole Product overview: SS30V-400021 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2100uH, 1kHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 2100uH, 1kHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS30V-400021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276780-SS30V-400021
Filters - Common Mode Chokes 1276780-SS30V-400021
Win Source Part Number: 1276780-SS30V-400021 Category: Filters>Common Mode Chokes Series: SS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 4A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 2.1 mH @ 1 kHz DC Resistance (DCR) (Max): 70mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.220" L x 0.886" W (31.00mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10587,UAL30V4000 2100 Base Product Number: SS30V

Win Source Part Number: 1276780-SS30V-400021
Category: Filters>Common Mode Chokes
Series: SS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 4A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.339" (34.00mm)
Number of Lines: 2
Inductance @ Frequency: 2.1 mH @ 1 kHz
DC Resistance (DCR) (Max): 70mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.220" L x 0.886" W (31.00mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10587,UAL30V40002100
Base Product Number: SS30V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10587-ND 839-SS30V-400021 1276780-SS30V-400021
Product Name Common Mode Chokes Dual 2100uH 1kHz 4A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N9 0402DC-2N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details