47mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 1Ohm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 399-10588-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |