Single Phase EMI Filter, Product overview: SS26V-250046 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS26V-250046 can be used for catalog matching and distributor lookup.
4.6mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 150mOhm
Win Source Part Number: 1276760-SS26V-250046
Category: Filters>Common Mode Chokes
Series: SS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2.5A
Standard Package: 350
Filter Type: Power Line
Height (Max): 1.240" (31.50mm)
Number of Lines: 2
Inductance @ Frequency: 4.6 mH @ 1 kHz
DC Resistance (DCR) (Max): 150mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.807" W (26.00mm x 20.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10585,UAL26V2500
Base Product Number: SS26V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SS26V-250046 | 399-10585-ND | 1276760-SS26V-250046 |
| Product Name | Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Inductance Range | 4600 microH | 4600 microH | |
| Lead Style | Pin | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole |