KEMET Electronics Corporation Filters - Common Mode Chokes SS26V-150121

Description
Win Source Part Number: 1276792-SS26V-150121 Category: Filters>Common Mode Chokes Series: SS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.5A Standard Package: 350 Filter Type: Power Line Height (Max): 1.240" (31.50mm) Number of Lines: 2 Inductance @ Frequency: 12.1 mH @ 1 kHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.807" W (26.00mm x 20.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10583,UAL26V1501 2100 Base Product Number: SS26V
Request a Quote Datasheet
Description
Win Source Part Number: 1276792-SS26V-150121 Category: Filters>Common Mode Chokes Series: SS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.5A Standard Package: 350 Filter Type: Power Line Height (Max): 1.240" (31.50mm) Number of Lines: 2 Inductance @ Frequency: 12.1 mH @ 1 kHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.807" W (26.00mm x 20.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10583,UAL26V1501 2100 Base Product Number: SS26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276792-SS26V-150121
Filters - Common Mode Chokes 1276792-SS26V-150121
Win Source Part Number: 1276792-SS26V-150121 Category: Filters>Common Mode Chokes Series: SS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.5A Standard Package: 350 Filter Type: Power Line Height (Max): 1.240" (31.50mm) Number of Lines: 2 Inductance @ Frequency: 12.1 mH @ 1 kHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.807" W (26.00mm x 20.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10583,UAL26V1501 2100 Base Product Number: SS26V

Win Source Part Number: 1276792-SS26V-150121
Category: Filters>Common Mode Chokes
Series: SS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.5A
Standard Package: 350
Filter Type: Power Line
Height (Max): 1.240" (31.50mm)
Number of Lines: 2
Inductance @ Frequency: 12.1 mH @ 1 kHz
DC Resistance (DCR) (Max): 400mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.807" W (26.00mm x 20.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10583,UAL26V15012100
Base Product Number: SS26V

Buy Now Datasheet
Common Mode Chokes - 399-10583-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10583-ND
Common Mode Chokes 399-10583-ND
12.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 400mOhm

12.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 400mOhm

Buy Now Datasheet
Dual 12100uH 1kHz 1.5A Inductor and Choke - 839-SS26V-150121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12100uH 1kHz 1.5A Inductor and Choke
839-SS26V-150121
Dual 12100uH 1kHz 1.5A Inductor and Choke 839-SS26V-150121
Common Mode Chokes Dual 12100uH 1kHz 1.5A 0.4Ohm DCR Thru-Hole Product overview: SS26V-150121 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12100uH, 1kHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 12100uH, 1kHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS26V-150121 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 12100uH 1kHz 1.5A 0.4Ohm DCR Thru-Hole Product overview: SS26V-150121 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12100uH, 1kHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 12100uH, 1kHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS26V-150121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276792-SS26V-150121 399-10583-ND 839-SS26V-150121
Product Name Filters - Common Mode Chokes Common Mode Chokes Dual 12100uH 1kHz 1.5A Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 12100 microH
DCR 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details